Radiall Datasheets for RF Switches

RF switches route radio frequency signals to particular waveguides.
RF Switches: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
10-way, 18 GHz frequency, SMA connector, latching actuator, SP10T switch.
10-way, 18 GHz frequency, SMA connector, normally open actuator, SP10T switch. Optioal BCD decoder, and supp. diodes.
12-way, 12.4 GHz frequency, SMA connector, latching actuator SP12T switch. Optional indicator, self cut-off, auto reset, BCD decoder, and supp. Diodes.
12-way, 12.4 GHz frequency, SMA connector, normally open actuator, SP12T switch.
4-way, 18 GHz frequency, SMA connector, latching actuator, SP4T switch. Optional indicator and supp. diodes.
4-way, 18 GHz frequency, SMA connector, normally open actuator, SP4T switch.
5 way, 3 GHz frequency, SMA connector, normally open actuator, SP5T switch. Optional supp. diodes.
6-way, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch. Optional indicator.
6-way, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch.
6-way, 18GHz frequency, SMA connector, normally open actuator, SP6T switch.
8-way, 18 GHz frequency, SMA connector, latching actuator, SP8T switch. Optional self cut-off, auto rest, TTL drive, and supp. diodes.
8-way, 18 GHz frequency, SMA connector, normally open actuator, SP8T switch.
8-way, 18 GHz, SMA connector, latching actuator, SP8T switch.

<< Prev Next >>