Radiall RF Switches R573403205

Description
SP12T RAMSES SMA 12.4GHZ NORMALL
Request a Quote Datasheet
Description
SP12T RAMSES SMA 12.4GHZ NORMALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573403205-ND - DigiKey
Thief River Falls, MN, United States
SP12T RAMSES SMA 12.4GHZ NORMALL

SP12T RAMSES SMA 12.4GHZ NORMALL

Buy Now Datasheet
RF Coaxial Switch - R573403205 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573403205
RF Coaxial Switch R573403205
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R573403205-ND R573403205
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 12400 MHz 12400 MHz
Insertion Loss 0.6000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 2 x SP6T, DC - 12 GHz, Dual Power Supply, 2U, SMA - ZT-2SP6T-12DPS - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details
0.1-3.0 GHz Ultra High Linearity SP2T Switch - SKY13405-490LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 3000 MHz
Isolation 27 to 37 dB
View Details
4 suppliers
0.05 - 10 GHz High Isolation SP4T Switch - QPC6122 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 10000 MHz
Insertion Loss 0.8000 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details