12-way, 12.4 GHz frequency, SMA connector, normally open actuator, SP12T switch.
SP12T RAMSES SMA 12.4GHZ NORMALL
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Radiall | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | R573403215 | 2201-R573403215-ND | R573403215 |
| Product Name | RF & Microwave Switches | RF Switches | RF Coaxial Switch |
| Package Type | Connectorized; D-Sub | Chassis Mount | |
| Connector | SMA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 12400 MHz | 0.0 to 12400 MHz | 12400 MHz |
| Insertion Loss | 0.7000 dB | 0.6000 dB |