The R573403800 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring an 8-way switch configuration. It operates within a frequency range of 0 to 18 GHz and has a characteristic impedance of 50 Ohms. The switch features a maximum insertion loss of 0.20 dB and a minimum isolation of 60 dB, making it suitable for high-performance RF applications. This model is normally open and requires a nominal voltage of 28V (with a range of 24 to 30V) and a nominal current of 102 mA. It is equipped with SMA female connectors per MIL-C 39012 standards and is rated for a lifespan of 2,000,000 cycles per position. The switching time is less than 15 ms, which is beneficial for applications needing quick response times. The device is constructed to be splashproof and can operate in a temperature range from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. Weighing less than 280 g, it is designed for ease of integration into various systems.
8-way, 18 GHz frequency, SMA connector, normally open actuator, SP8T switch.
RF Switch IC General Purpose SP8T 50Ohm
| Radiall | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | R573403800 | R573403800 |
| Product Name | RF & Microwave Switches | RF Switches |
| Package Type | Plugin | |
| Connector | SMA | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 0.0 to 18000 MHz | 0.0 to 18000 MHz |
| Insertion Loss | 0.6000 dB | 0.6000 dB |