Radiall RF Switches R573412625

Description
SP6 R S18 NOI 12 TL D DS
Request a Quote Datasheet
Description
SP6 R S18 NOI 12 TL D DS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573412625-ND - DigiKey
Thief River Falls, MN, United States
SP6 R S18 NOI 12 TL D DS

SP6 R S18 NOI 12 TL D DS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R573412625-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna cross switches - BGSX22G5A10 - BGSX22G5A10 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Insertion Loss 0.2800 dB
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
0.4-2.7 GHz SP12T Switch with GPIO Interface - SKY13413-488LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 26L
Frequency Range 400 to 2700 MHz
Isolation 23 to 35 dB
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω - KSWA-2-46+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details