Radiall RF & Microwave Switches R573413610

Description
6-way, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch. Optional indicator.
Request a Quote Datasheet
Description
6-way, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch. Optional indicator.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R573413610 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R573413610
RF & Microwave Switches R573413610
6-way, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch. Optional indicator.

6-way, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch. Optional indicator.

Supplier's Site
RF Switches - 2201-R573413610-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R573413610 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573413610
RF Coaxial Switch R573413610
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R573413610 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573413610
RF Switches R573413610
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R573413610 2201-R573413610-ND R573413610 R573413610
Product Name RF & Microwave Switches RF Switches RF Coaxial Switch RF Switches
Package Type Plugin Module
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Surface Mount Relay Switchs - NSS2 - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
RF Switches - 2312-QPC4270TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-VDFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 1 to 3300 MHz
View Details