Radiall RF Switches R573402025

Description
SP10T RAMSES SMA 18GHZ NORMALLY
Request a Quote Datasheet
Description
SP10T RAMSES SMA 18GHZ NORMALLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573402025-ND - DigiKey
Thief River Falls, MN, United States
SP10T RAMSES SMA 18GHZ NORMALLY

SP10T RAMSES SMA 18GHZ NORMALLY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R573402025-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - SKY13353-373LF - Richardson RFPD
Specs
Package Type QFN
Type Double Pole Double Throw; DPDT
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
RF Switches - BGS18GA14 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 3800 MHz
Insertion Loss 0.2700 dB
View Details