Radiall RF & Microwave Switches R573402610

Description
6-way, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch.
Request a Quote Datasheet
Description
6-way, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R573402610 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R573402610
RF & Microwave Switches R573402610
6-way, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch.

6-way, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch.

Supplier's Site
RF Switches - 2201-R573402610-ND - DigiKey
Thief River Falls, MN, United States
SP6T RAMSES SMA 18GHZ NORMALLY O

SP6T RAMSES SMA 18GHZ NORMALLY O

Buy Now Datasheet
RF Coaxial Switch - R573402610 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573402610
RF Coaxial Switch R573402610
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD
Product Category RF Switches RF Switches RF Switches
Product Number R573402610 2201-R573402610-ND R573402610
Product Name RF & Microwave Switches RF Switches RF Coaxial Switch
Package Type Plugin Chassis Mount
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Band Matched SP4T Wi-Fi Switch - SKY13575-639LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 40 dB
View Details
4 suppliers
RF Switches - BGS12WN6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 50 to 9000 MHz
Insertion Loss 0.1600 dB
View Details
Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA - ZTS-1SP64T-852 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA; Type N
Frequency Range 10 to 8500 MHz
View Details
Waveguide Switches - NWSD-112 - kTB Solutions
Specs
Frequency Range 7050 to 10000 MHz
Type Double Pole Double Throw; DPDT
View Details