Radiall RF Switches R573403540

Description
RF Switch IC General Purpose SP5T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP5T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573403540-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP5T 50Ohm

RF Switch IC General Purpose SP5T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R573403540 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573403540
RF Coaxial Switch R573403540
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R573403540 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573403540
RF Switches R573403540
RF Switch IC General Purpose SP5T 50Ohm

RF Switch IC General Purpose SP5T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R573403540-ND R573403540 R573403540
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details
2 suppliers