The R573412020 RF switch from Quarktwin Technology Ltd. is a 10-way switch designed for applications requiring frequency coverage from DC to 18 GHz with a 50 Ohm impedance. It features a maximum insertion loss of 0.50 dB across various frequency ranges and a minimum isolation of 80 dB. The switch operates with a nominal current of 250 mA at a voltage of 12V, with TTL inputs for control. Mechanical characteristics include SMA female connectors, a splashproof construction, and a lifespan of 2 million cycles per position. The device is lightweight, weighing less than 360 g, and is rated for operation in temperatures ranging from -40°C to +85°C. This switch is suitable for applications that require reliable performance in demanding environments.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SP10T 50Ohm
RF Switch IC General Purpose SP10T 50Ohm
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | R573412020 | 2201-R573412020-ND | R573412020 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches |
| Package Type | Connectorized | Module | |
| Connector | SMA | ||
| Frequency Range | 18000 MHz | 0.0 to 18000 MHz | 0.0 to 18000 MHz |
| Insertion Loss | 0.7000 dB | 0.7000 dB | 0.7000 dB |
| Isolation | 55 dB | 55 dB | 55 dB |