Radiall RF Coaxial Switch R573112630

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573112630 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573112630
RF Coaxial Switch R573112630
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R573112630-ND - DigiKey
Thief River Falls, MN, United States
SP6T RAMSES N 12.4GHZ NORMALLY O

SP6T RAMSES N 12.4GHZ NORMALLY O

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R573112630 2201-R573112630-ND
Product Name RF Coaxial Switch RF Switches
Package Type Connectorized Chassis Mount
Connector Type N
Frequency Range 12400 MHz 0.0 to 12400 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF - Antenna tuners - BGSA200ML9 - BGSA200ML9 - Infineon Technologies AG
Specs
Control Interface MIPI / GPIO
Frequency Range 400 to 8250 MHz
Type 2xSPST
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
Millimeter Wave Switch, 2 x DPDT / Transfer, DC - 50 GHz, 2.4 mm - RC-2MTS-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details