12-way, 12.4 GHz frequency, SMA connector, latching actuator SP12T switch. Optional indicator, self cut-off, auto reset, BCD decoder, and supp. Diodes.
RF Switch IC General Purpose SP12T 50Ohm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC RF SWITCH SP12T 12.4GHZ
RF Switch IC General Purpose SP12T 50Ohm
| Radiall | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | R573492285 | 2201-R573492285-ND | R573492285 | R573492285 | R573492285 |
| Product Name | RF & Microwave Switches | RF Switches | RF Coaxial Switch | RF and Wireless - RF Switches | RF Switches |
| Package Type | Connectorized; D-Sub | Module | |||
| Connector | SMA | ||||
| Control Interface | TTL; TTL BDC Driver | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 0.0 to 12400 MHz | 0.0 to 12400 MHz | 0.0 to 12400 MHz | 0.0 to 12400 MHz |