Radiall RF Coaxial Switch R573423600

Description
18 GHz SMA Latching SP6T Switch
Request a Quote Datasheet
Description
18 GHz SMA Latching SP6T Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573423600 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573423600
RF Coaxial Switch R573423600
18 GHz SMA Latching SP6T Switch

18 GHz SMA Latching SP6T Switch

Supplier's Site Datasheet
RF Switches - 2201-R573423600-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet
RF Switches - R573423600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573423600
RF Switches R573423600
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R573423600 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R573423600
RF and Wireless - RF Switches R573423600
IC RF SWITCH SP6T 18GHZ

IC RF SWITCH SP6T 18GHZ

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R573423600 2201-R573423600-ND R573423600 R573423600
Product Name RF Coaxial Switch RF Switches RF Switches RF and Wireless - RF Switches
Package Type SMA Module
Connector SMA
Frequency Range 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB 0.5000 dB
Isolation 60 dB 60 dB 60 dB 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Mechanical Switch, 2 x DPDT / Transfer, DC - 12.4 GHz, N - RC-2MTS-12N - Mini-Circuits
Specs
Package Type Connectorized
Connector Type N
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details