Radiall RF & Microwave Switches R573402810

Description
8-way, 18 GHz frequency, SMA connector, normally open actuator, SP8T switch.
Description
8-way, 18 GHz frequency, SMA connector, normally open actuator, SP8T switch.

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R573402810 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R573402810
RF & Microwave Switches R573402810
8-way, 18 GHz frequency, SMA connector, normally open actuator, SP8T switch.

8-way, 18 GHz frequency, SMA connector, normally open actuator, SP8T switch.

Supplier's Site

Technical Specifications

  Radiall
Product Category RF Switches
Product Number R573402810
Product Name RF & Microwave Switches
Package Type Plugin
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
2 - 18 GHz High Power SPST Switch - QPC1031D - Qorvo
Specs
Package Type Die
Frequency Range 2000 to 18000 MHz
Switching Speed 1.70E-4 ms
View Details
2 suppliers
RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details