Radiall RF Coaxial Switch R573202425

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573202425 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573202425
RF Coaxial Switch R573202425
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R573202425-ND - DigiKey
Thief River Falls, MN, United States
SP4T RAMSES BNC 3GHZ NORMALLY OP

SP4T RAMSES BNC 3GHZ NORMALLY OP

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R573202425 2201-R573202425-ND
Product Name RF Coaxial Switch RF Switches
Package Type Connectorized Chassis Mount
Connector BNC
Frequency Range 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA11GN10E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 5000 MHz
View Details
5 suppliers
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.1 to 3.8 GHz SPDT High-Power Antenna Tuning Switch in a QFN Package - SKY19243-686LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 100 to 3800 MHz
Type Single Pole Double Throw; SPDT
View Details
2 suppliers
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA2-50DR-FA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers