Radiall RF Switches R573422315

Description
SP3T RAMSES SMA 18GHZ LATCHING 1
Request a Quote Datasheet
Description
SP3T RAMSES SMA 18GHZ LATCHING 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573422315-ND - DigiKey
Thief River Falls, MN, United States
SP3T RAMSES SMA 18GHZ LATCHING 1

SP3T RAMSES SMA 18GHZ LATCHING 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R573422315-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS18GA14 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 3800 MHz
Insertion Loss 0.2700 dB
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.4 to 2.7 GHz SP8T MIPI Diversity Switch - SKY13561-670LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 400 to 2700 MHz
Type Single Pole Eight Throw; SP8T
View Details
2 suppliers
Mechanical Switch Assembly, 2 x SPDT + 2 x SP6T, DC - 26.5 GHz, SMA - RCM-216 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details