Radiall RF Coaxial Switch R573442300

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573442300 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573442300
RF Coaxial Switch R573442300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R573442300
Product Name RF Coaxial Switch
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12ATRE6327-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 6-XFBGA, WLCSP
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 3000 MHz
View Details
2 suppliers
Absorptive SP4T, SMT Solid State Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
0.1-6.0 GHz SP2T Switch - SKY13472-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 22 to 40 dB
View Details
2 suppliers