Radiall RF Coaxial Switch R573403010

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573403010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573403010
RF Coaxial Switch R573403010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R573403010-ND - DigiKey
Thief River Falls, MN, United States
SP10T RAMSES SMA 18GHZ NORMALLY

SP10T RAMSES SMA 18GHZ NORMALLY

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R573403010 2201-R573403010-ND
Product Name RF Coaxial Switch RF Switches
Package Type Connectorized Chassis Mount
Connector SMA
Frequency Range 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA406MN10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Frequency Range 7125 MHz
Type Single Pole Single Throw
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
RF Switches - 2312-QPC2511SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 24-PowerLFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 to 11000 MHz
View Details