Radiall RF Switches R573113605

Description
SP6T RAMSES N 12.4GHZ NORMALLY O
Request a Quote Datasheet
Description
SP6T RAMSES N 12.4GHZ NORMALLY O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573113605-ND - DigiKey
Thief River Falls, MN, United States
SP6T RAMSES N 12.4GHZ NORMALLY O

SP6T RAMSES N 12.4GHZ NORMALLY O

Buy Now Datasheet
RF Coaxial Switch - R573113605 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573113605
RF Coaxial Switch R573113605
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R573113605-ND R573113605
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
RF Coaxial Switches - NMS10SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details
0.1-3.0 GHz GaAs SPDT Switch - SKY13319-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 3000 MHz
Isolation 17 to 25 dB
View Details
4 suppliers
RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details