Radiall RF Switches R573402310

Description
SP3T RAMSES SMA 18GHZ NORMALLY O
Request a Quote Datasheet
Description
SP3T RAMSES SMA 18GHZ NORMALLY O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573402310-ND - DigiKey
Thief River Falls, MN, United States
SP3T RAMSES SMA 18GHZ NORMALLY O

SP3T RAMSES SMA 18GHZ NORMALLY O

Buy Now Datasheet
RF Coaxial Switch - R573402310 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573402310
RF Coaxial Switch R573402310
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R573402310-ND R573402310
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS62T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type SP3T~SP6T(Terminated)
View Details
RF/IF and RFID - RF Switches - 990236-BGSF110GN26E6327XTSA1 - Win Source Electronics
Specs
Isolation 40 dB
Impedance 50 ohms
View Details
3 suppliers
Reflective SPDT, SMT Solid State Switch, DC - 2500 MHz, 50Ω - RSW-2-25PA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 2500 MHz
View Details
3 suppliers
RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details