Radiall RF & Microwave Switches R573423015

Description
10-way, 18 GHz frequency, SMA connector, latching actuator, SP10T switch.
Request a Quote Datasheet
Description
10-way, 18 GHz frequency, SMA connector, latching actuator, SP10T switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R573423015 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R573423015
RF & Microwave Switches R573423015
10-way, 18 GHz frequency, SMA connector, latching actuator, SP10T switch.

10-way, 18 GHz frequency, SMA connector, latching actuator, SP10T switch.

Supplier's Site
RF Switches - 2201-R573423015-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP10T 50Ohm

RF Switch IC General Purpose SP10T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R573423015 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573423015
RF Coaxial Switch R573423015
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R573423015 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573423015
RF Switches R573423015
RF Switch IC General Purpose SP10T 50Ohm

RF Switch IC General Purpose SP10T 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R573423015 2201-R573423015-ND R573423015 R573423015
Product Name RF & Microwave Switches RF Switches RF Coaxial Switch RF Switches
Package Type Connectorized; D-Sub Module
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.7000 dB 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switch, 3 x DPDT / Transfer, DC - 50 GHz, 2.4 mm - RC-3MTS-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details