SP5T RAMSES SMA 18GHZ NORMALLY O
SPnT SMA 18GHz NO 12 No Zc TTL Pins
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | 2201-R573402520-ND | R573402520 |
| Product Name | RF Switches | RF Coaxial Switch |
| Package Type | Chassis Mount | Connectorized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 18000 MHz | 18000 MHz |
| Insertion Loss | 0.5000 dB | 0.5000 dB |