SPnT SMA 18GHz NO 28 IC No Zc Pins
RF Switch IC General Purpose SP3T 50Ohm
IC RF SWITCH SP3T 18GHZ
RF Switch IC General Purpose SP3T 50Ohm
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | R573413300 | 2201-R573413300-ND | R573413300 | R573413300 |
| Product Name | RF Coaxial Switch | RF Switches | RF and Wireless - RF Switches | RF Switches |
| Frequency Range | 18000 MHz | 0.0 to 18000 MHz | 0.0 to 18000 MHz | 0.0 to 18000 MHz |
| Package Type | Module | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Insertion Loss | 0.5000 dB | 0.5000 dB | 0.5000 dB |