Radiall RF Switches R573492585

Description
SP5T RAMSES SMA 18GHZ LATCHING S
Request a Quote Datasheet
Description
SP5T RAMSES SMA 18GHZ LATCHING S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573492585-ND - DigiKey
Thief River Falls, MN, United States
SP5T RAMSES SMA 18GHZ LATCHING S

SP5T RAMSES SMA 18GHZ LATCHING S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R573492585-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS22WL10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 3000 MHz
View Details
3 suppliers
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
0.1 to 2.7 GHz SP4T High-Power Antenna Tuning Switch in a WLCSP Package Applications - SKY19225-001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP, 11-bump
Frequency Range 100 to 2700 MHz
Type Single Pole Four Throw; SP4T
View Details
2 suppliers
Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA - ZT-16SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details