Radiall RF Switches R573413880

Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R573413880 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573413880
RF Switches R573413880
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R573413880
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

617 - 6000 MHz SP4T RFFE GSM High Power Switch - QPC8020Q - Qorvo
Specs
Package Type 9 Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.2200 dB
View Details
RF Coaxial Switches - NMS12S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 16000 MHz
Type Single Pole Twelve Throw; SP11T~SP12T
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 6000 MHz, 50Ω - M3SWA2-63DRC+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 6000 MHz
View Details
3 suppliers