Radiall RF Switches R573403045

Description
SP10T RAMSES SMA 18GHZ NORMALLY
Request a Quote Datasheet
Description
SP10T RAMSES SMA 18GHZ NORMALLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573403045-ND - DigiKey
Thief River Falls, MN, United States
SP10T RAMSES SMA 18GHZ NORMALLY

SP10T RAMSES SMA 18GHZ NORMALLY

Buy Now Datasheet
RF Coaxial Switch - R573403045 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573403045
RF Coaxial Switch R573403045
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R573403045-ND R573403045
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 18000 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1-3.0 GHz SP7T Main/Diversity Antenna Switch - SKY13417-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 3000 MHz
Isolation 20 to 35 dB
View Details
4 suppliers
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203 - Qorvo
Specs
Package Type Die
Frequency Range ? to 20000 MHz
Insertion Loss 2.4 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5264A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Coaxial Switches - NMS22 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Single Pole Double Throw; SPDT
View Details