Radiall RF Switches R573403805

Description
RF Switch IC General Purpose SP8T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP8T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573403805-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R573403805 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R573403805
RF and Wireless - RF Switches R573403805
IC RF SWITCH SP8T 18GHZ

IC RF SWITCH SP8T 18GHZ

Supplier's Site
RF Switches - R573403805 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573403805
RF Switches R573403805
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R573403805-ND R573403805 R573403805
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.6000 dB 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.25-2.15 GHz 4x2 Switch Matrix with Tone/Voltage Detector - SKY13419-365LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 250 to 2150 MHz
Isolation 38 to 43 dB
View Details
Mechanical Switch Assembly, 8 x SPDT (18 GHz) & 1 x SP6T (12 GHz), 3U, SMA-Rear - ZTMR-2 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS24 - kTB Solutions
Specs
Frequency Range 0.0 to 6000 MHz
Type Single Pole Double Throw; SPDT
View Details