Radiall RF Coaxial Switch R573483225

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Switch R573483225 from Quarktwin Technology Ltd. is a 12-way switch designed for applications requiring high-frequency performance, operating within a frequency range of 0 to 12.4 GHz. It features a 50 Ohm impedance and offers a maximum insertion loss of 0.20 dB, ensuring efficient signal transmission. The switch provides a minimum isolation of 80 dB, which is critical for maintaining signal integrity in complex RF systems. This model utilizes a latching actuator with a nominal current of 500 mA and operates at a voltage of 28V (with a range of 24 to 30V). It is equipped with a 44-pin D-SUB male connector for easy integration into existing systems. The switch is designed for durability, with a lifespan of up to 2 million cycles per position and a switching time of less than 50 ms. The R573483225 is constructed to be splashproof and can operate in a wide temperature range from -40°C to +85°C, making it suitable for various environmental conditions. Its weight is under 400 g, which contributes to its versatility in different applications.

Datasheet Summary
Powered by GS/AI

The RF Switch R573483225 from Quarktwin Technology Ltd. is a 12-way switch designed for applications requiring high-frequency performance, operating within a frequency range of 0 to 12.4 GHz. It features a 50 Ohm impedance and offers a maximum insertion loss of 0.20 dB, ensuring efficient signal transmission. The switch provides a minimum isolation of 80 dB, which is critical for maintaining signal integrity in complex RF systems. This model utilizes a latching actuator with a nominal current of 500 mA and operates at a voltage of 28V (with a range of 24 to 30V). It is equipped with a 44-pin D-SUB male connector for easy integration into existing systems. The switch is designed for durability, with a lifespan of up to 2 million cycles per position and a switching time of less than 50 ms. The R573483225 is constructed to be splashproof and can operate in a wide temperature range from -40°C to +85°C, making it suitable for various environmental conditions. Its weight is under 400 g, which contributes to its versatility in different applications.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573483225 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573483225
RF Coaxial Switch R573483225
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R573483225-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP12T 50Ohm

RF Switch IC General Purpose SP12T 50Ohm

Buy Now Datasheet
RF Switches - R573483225 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573483225
RF Switches R573483225
RF Switch IC General Purpose SP12T 50Ohm

RF Switch IC General Purpose SP12T 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R573483225 2201-R573483225-ND R573483225
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 12400 MHz 0.0 to 12400 MHz
Insertion Loss 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS2S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Absorptive SP4T, Solid State Switch, 2 MHz - 8.5 GHz, 50Ω - U2C-1SP4T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details