Radiall RF Switches R573402400

Description
SP4T RAMSES SMA 18GHZ NORMALLY O
Request a Quote Datasheet
Description
SP4T RAMSES SMA 18GHZ NORMALLY O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573402400-ND - DigiKey
Thief River Falls, MN, United States
SP4T RAMSES SMA 18GHZ NORMALLY O

SP4T RAMSES SMA 18GHZ NORMALLY O

Buy Now Datasheet
RF Coaxial Switch - R573402400 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573402400
RF Coaxial Switch R573402400
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R573402400-ND R573402400
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 18000 MHz
Type Single Pole Four Throw Single Pole Four Throw
Unlock Full Specs
to access all available technical data

Similar Products

MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
RF Coaxial Switches - NMS8ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details
0.5 – 6.0 GHz SPDT 10 W Switch, 50 Ω Terminated - SKY13377-313LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 500 to 6000 MHz
Isolation 24 to 31 dB
View Details
3 suppliers
RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details