Radiall RF Coaxial Switch R573402620

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573402620 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573402620
RF Coaxial Switch R573402620
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R573402620-ND - DigiKey
Thief River Falls, MN, United States
SP6T RAMSES SMA 18GHZ NORMALLY O

SP6T RAMSES SMA 18GHZ NORMALLY O

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R573402620 2201-R573402620-ND
Product Name RF Coaxial Switch RF Switches
Frequency Range 18000 MHz 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Coaxial Switches - NMS6E - kTB Solutions
Specs
Frequency Range 0.0 to 6500 MHz
Type SP3T~SP6T
View Details
0.1–3.0 GHz DP5T Switch - SKY13397-388LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 3000 MHz
Isolation 29 dB
View Details
2 suppliers