Radiall RF Switches R573102530

Description
SP5T RAMSES N 12.4GHZ NORMALLY O
Request a Quote Datasheet
Description
SP5T RAMSES N 12.4GHZ NORMALLY O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573102530-ND - DigiKey
Thief River Falls, MN, United States
SP5T RAMSES N 12.4GHZ NORMALLY O

SP5T RAMSES N 12.4GHZ NORMALLY O

Buy Now Datasheet
RF Coaxial Switch - R573102530 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573102530
RF Coaxial Switch R573102530
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R573102530-ND R573102530
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 12400 MHz 12400 MHz
Type SP5T SP5T
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA11GN10 - BGSA11GN10 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Type 2xSPST
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
0.1-6.0 GHz GaAs SPDT Switch - SKY13446-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 30 to 38 dB
View Details
3 suppliers
Ultra High-Reliability Absorptive SP4T MEMS Switch, DC to 18 GHz - MEM-SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -10 to 60 C (14 to 140 F)
Frequency Range 100 to 18000 MHz
View Details