Radiall RF Switches R573433610

Description
RF Switch IC General Purpose SP6T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP6T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573433610-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet
RF Switches - R573433610 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573433610
RF Switches R573433610
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R573433610-ND R573433610
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna cross switches - BGSX33M5U16 - BGSX33M5U16 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 400 to 7125 MHz
Type 3P3T
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
0.4 to 5.9 GHz DPDT Low Insertion Loss / High-Isolation Sky5® Switch - SKY5A1007 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 5900 MHz
Isolation 30 dB
View Details
5 suppliers
Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω - ZSDR-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
3 suppliers