Radiall RF Switches R573412300

Description
RF Switch IC General Purpose SP3T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP3T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573412300-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP3T 50Ohm

RF Switch IC General Purpose SP3T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R573412300 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573412300
RF Coaxial Switch R573412300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Switches - R573412300 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R573412300
RF and Wireless - RF Switches R573412300
IC RF SWITCH SP3T 18GHZ

IC RF SWITCH SP3T 18GHZ

Supplier's Site
RF Switches - R573412300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573412300
RF Switches R573412300
RF Switch IC General Purpose SP3T 50Ohm

RF Switch IC General Purpose SP3T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 2201-R573412300-ND R573412300 R573412300 R573412300
Product Name RF Switches RF Coaxial Switch RF and Wireless - RF Switches RF Switches
Package Type Module Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB 0.5000 dB
Isolation 60 dB 60 dB 60 dB 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12SL6E6327 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Frequency Range 100 to 6000 MHz
Impedance 50 ohms; 50Ohm
Type Single Pole Double Throw
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
0.05-2.70 GHz, 100 W High Power Silicon PIN Diode SPDT Switch - SKY12212-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 50 to 2700 MHz
Isolation 29 to 50 dB
View Details
3 suppliers
Absorptive SPDT, Solid State Switch, 0.1 - 67 GHz, 50Ω - RCS-1SP2T-A673 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 67000 MHz
View Details