Radiall RF Switches R573432640

Description
RF Switch IC General Purpose SP6T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP6T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573432640-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R573432640 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573432640
RF Coaxial Switch R573432640
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R573432640 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573432640
RF Switches R573432640
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R573432640-ND R573432640 R573432640
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.02-2.7 GHz 50 W High Power Silicon PIN Diode SPDT Switch - SKY12208-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 20 to 2700 MHz
Isolation 35 to 50 dB
View Details
4 suppliers
RF Switches - 2312-TGS2355-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 6000 MHz
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details