Radiall RF Coaxial Switch R573192420

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573192420 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573192420
RF Coaxial Switch R573192420
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R573192420-ND - DigiKey
Thief River Falls, MN, United States
SP4T RAMSES N 12.4GHZ LATCHING S

SP4T RAMSES N 12.4GHZ LATCHING S

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R573192420 2201-R573192420-ND
Product Name RF Coaxial Switch RF Switches
Package Type Connectorized Chassis Mount
Connector Type N
Frequency Range 12400 MHz 0.0 to 12400 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 349349 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type VQFN-32
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Switches - 863-2102-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 6-XFDFN
Frequency Range 5000 MHz
Type Single Pole Double Throw
View Details
2 suppliers
Millimeter Wave Switch, 3 x DPDT / Transfer, DC - 50 GHz, 2.4 mm - RC-3MTS-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details