Radiall RF Switches R573433600

Description
RF Switch IC General Purpose SP6T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP6T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573433600-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R573433600 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573433600
RF Coaxial Switch R573433600
SPnT SMA 18GHz Latch 28 IC No Zc Pins

SPnT SMA 18GHz Latch 28 IC No Zc Pins

Supplier's Site Datasheet
RF and Wireless - RF Switches - R573433600 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R573433600
RF and Wireless - RF Switches R573433600
IC RF SWITCH SP6T 18GHZ

IC RF SWITCH SP6T 18GHZ

Supplier's Site
RF Switches - R573433600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573433600
RF Switches R573433600
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 2201-R573433600-ND R573433600 R573433600 R573433600
Product Name RF Switches RF Coaxial Switch RF and Wireless - RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 2 x SP6T, DC - 12 GHz, Dual Power Supply, 2U, SMA - ZT-2SP6T-12DPS - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details