Radiall RF Switches R573203305

Description
SP3T RAMSES BNC 3GHZ NORMALLY OP
Request a Quote Datasheet
Description
SP3T RAMSES BNC 3GHZ NORMALLY OP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573203305-ND - DigiKey
Thief River Falls, MN, United States
SP3T RAMSES BNC 3GHZ NORMALLY OP

SP3T RAMSES BNC 3GHZ NORMALLY OP

Buy Now Datasheet
RF Coaxial Switch - R573203305 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573203305
RF Coaxial Switch R573203305
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R573203305-ND R573203305
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - BGSX22GN10E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
View Details
4 suppliers
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
0.4-2.7 GHz SP9T Antenna Switch Module - SKY18108-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 20L
Frequency Range 400 to 2700 MHz
Type SP9T (R)
View Details
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details
2 suppliers