Radiall RF Switches R573232425

Description
SP4T RAMSES BNC 3GHZ LATCHING IN
Request a Quote Datasheet
Description
SP4T RAMSES BNC 3GHZ LATCHING IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573232425-ND - DigiKey
Thief River Falls, MN, United States
SP4T RAMSES BNC 3GHZ LATCHING IN

SP4T RAMSES BNC 3GHZ LATCHING IN

Buy Now Datasheet
RF Coaxial Switch - R573232425 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573232425
RF Coaxial Switch R573232425
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R573232425-ND R573232425
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Switches - 1049215-BGSX212MA18E6327XTSA1 - Win Source Electronics
Specs
Isolation 39 dB
Impedance 50 ohms
View Details
3 suppliers
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
0.1-3.8 GHz SP5T Antenna Switch - SKY13415-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 3800 MHz
Isolation 26 to 42 dB
View Details
4 suppliers
Millimeter Wave Switch, 2 x DPDT / Transfer, DC - 50 GHz, 2.4 mm - RC-2MTS-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details