Radiall RF & Microwave Switches R573433445

Description
4-way, 18 GHz frequency, SMA connector, latching actuator, SP4T switch. Optional indicator and supp. diodes.
Request a Quote Datasheet
Description
4-way, 18 GHz frequency, SMA connector, latching actuator, SP4T switch. Optional indicator and supp. diodes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R573433445 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R573433445
RF & Microwave Switches R573433445
4-way, 18 GHz frequency, SMA connector, latching actuator, SP4T switch. Optional indicator and supp. diodes.

4-way, 18 GHz frequency, SMA connector, latching actuator, SP4T switch. Optional indicator and supp. diodes.

Supplier's Site
RF Switches - 2201-R573433445-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R573433445 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573433445
RF Coaxial Switch R573433445
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R573433445 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573433445
RF Switches R573433445
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R573433445 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R573433445
RF and Wireless - RF Switches R573433445
IC RF SWITCH SP4T 18GHZ

IC RF SWITCH SP4T 18GHZ

Supplier's Site

Technical Specifications

  Radiall DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number R573433445 2201-R573433445-ND R573433445 R573433445 R573433445
Product Name RF & Microwave Switches RF Switches RF Coaxial Switch RF Switches RF and Wireless - RF Switches
Package Type Connectorized; D-Sub Module
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Mechanical Switch Assembly, 2 x SP8T, DC - 40 GHz, 2.92 mm - RCM-2SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details
RF Coaxial Switches - NMS10ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T(Terminated)
View Details
pHEMT GaAs IC SPDT Switch 0.1–3 GHz - AS213-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-88, 6L
Frequency Range 100 to 3000 MHz
Isolation 19 to 27 dB
View Details
4 suppliers