5 way, 3 GHz frequency, SMA connector, normally open actuator, SP5T switch. Optional supp. diodes.
| Radiall | |
|---|---|
| Product Category | RF Switches |
| Product Number | R573303540 |
| Product Name | RF & Microwave Switches |
| Package Type | Plugin |
| Connector | SMA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 0.0 to 3000 MHz |
| Insertion Loss | 0.2000 dB |