Radiall RF Coaxial Switch R573493285

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573493285 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573493285
RF Coaxial Switch R573493285
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R573493285-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP12T 50Ohm

RF Switch IC General Purpose SP12T 50Ohm

Buy Now Datasheet
RF Switches - R573493285 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573493285
RF Switches R573493285
RF Switch IC General Purpose SP12T 50Ohm

RF Switch IC General Purpose SP12T 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R573493285 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R573493285
RF and Wireless - RF Switches R573493285
IC RF SWITCH SP12T 12.4GHZ

IC RF SWITCH SP12T 12.4GHZ

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R573493285 2201-R573493285-ND R573493285 R573493285
Product Name RF Coaxial Switch RF Switches RF Switches RF and Wireless - RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 12400 MHz 0.0 to 12400 MHz 0.0 to 12400 MHz
Insertion Loss 0.6000 dB 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5182A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, Mechanical Switch, DC - 50000 MHz, 50Ω - RC-1SP4T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
RF Coaxial Switches - NMS2T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details
20 MHz-6.0 GHz GaAs SPDT Switch - SKY13351-378LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 20 to 6000 MHz
Isolation 24 to 26 dB
View Details
3 suppliers