Radiall RF and Wireless - RF Switches R573413810

Description
IC RF SWITCH SP8T 18GHZ
Datasheet
Description
IC RF SWITCH SP8T 18GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Switches
R573413810
RF and Wireless - RF Switches R573413810
IC RF SWITCH SP8T 18GHZ

IC RF SWITCH SP8T 18GHZ

Supplier's Site
RF Switches - R573413810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573413810
RF Switches R573413810
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R573413810 R573413810
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.6000 dB 0.6000 dB
Isolation 60 dB 60 dB
Voltage 24 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
View Details
0.6 to 2.7 GHz DP14T Switch with MIPI® RFFE Interface - SKY13456-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM
View Details
2 suppliers
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRX+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Coaxial Switches - NMS22T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details