Radiall RF Switches R573293625

Description
SP6T RAMSES BNC 3GHZ LATCHING SE
Request a Quote Datasheet
Description
SP6T RAMSES BNC 3GHZ LATCHING SE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573293625-ND - DigiKey
Thief River Falls, MN, United States
SP6T RAMSES BNC 3GHZ LATCHING SE

SP6T RAMSES BNC 3GHZ LATCHING SE

Buy Now Datasheet
RF Coaxial Switch - R573293625 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573293625
RF Coaxial Switch R573293625
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R573293625-ND R573293625
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Switches - 1049211-BGSA141MN10E6327XTSA1 - Win Source Electronics
Specs
Isolation 13 dB
Impedance 50 ohms
View Details
3 suppliers
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
1.8 to 3.0 GHz 50 W Compact High-Power SPDT Switch with Integrated Driver - SKY12241-492LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 1800 to 3000 MHz
Type Single Pole Double Throw; SPDT (R)
View Details
3 suppliers
Transfer, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-3MTS-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details