Radiall RF Switches R573483080

Description
RF Switch IC General Purpose SP10T 50Ohm
Request a Quote
Description
RF Switch IC General Purpose SP10T 50Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R573483080 RF switch from Quarktwin Technology Ltd. is a 10-way switch designed for applications requiring frequency ranges from DC to 18 GHz. It operates with a 50 Ohm impedance and features a latching actuator with a nominal current of 500 mA and an actuator voltage of 28V (ranging from 24 to 30V). The switch has a maximum insertion loss of 0.20 dB and a minimum isolation of 80 dB, making it suitable for high-performance RF applications. Mechanical characteristics include SMA female connectors compliant with MIL-C 39012, a lifespan of 2 million cycles per position, and a splashproof construction. The device weighs less than 360 g and has a switching time of less than 50 ms. It can operate in temperatures ranging from -40°C to +85°C and can be stored in conditions from -55°C to +85°C. This switch is ideal for engineers looking for reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The R573483080 RF switch from Quarktwin Technology Ltd. is a 10-way switch designed for applications requiring frequency ranges from DC to 18 GHz. It operates with a 50 Ohm impedance and features a latching actuator with a nominal current of 500 mA and an actuator voltage of 28V (ranging from 24 to 30V). The switch has a maximum insertion loss of 0.20 dB and a minimum isolation of 80 dB, making it suitable for high-performance RF applications. Mechanical characteristics include SMA female connectors compliant with MIL-C 39012, a lifespan of 2 million cycles per position, and a splashproof construction. The device weighs less than 360 g and has a switching time of less than 50 ms. It can operate in temperatures ranging from -40°C to +85°C and can be stored in conditions from -55°C to +85°C. This switch is ideal for engineers looking for reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573483080-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP10T 50Ohm

RF Switch IC General Purpose SP10T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R573483080 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573483080
RF Coaxial Switch R573483080
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R573483080 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573483080
RF Switches R573483080
RF Switch IC General Purpose SP10T 50Ohm

RF Switch IC General Purpose SP10T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R573483080-ND R573483080 R573483080
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA2-50DR-FA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details