Radiall
RF Switches
R573483480
Description
SP4 R S18 LSA 28 BTL D P
Request a Quote
Email Supplier
Datasheet
Description
SP4 R S18 LSA 28 BTL D P
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
2201-R573483480-ND |
|
Product Name
|
RF Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Package Type
Surface Mount; 6-XFDFN
Operating Temperature
-30 to 85 C (-22 to 185 F)
Frequency Range
100 to 6000 MHz
View Details
3 suppliers
Package Type
Surface Mount; QFN, 14L
Frequency Range
700 to 3800 MHz
Isolation
25 dB
View Details
5 suppliers