Radiall RF Switches R573492825

Description
RF Switch IC General Purpose SP8T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP8T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573492825-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet
RF Switches - R573492825 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573492825
RF Switches R573492825
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R573492825-ND R573492825
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2-63DR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
0.02 - 30 GHz, SOI SPDT Switch in a 2.25 x 2.25 mm OVM QFN package - QPC2420 - Qorvo
Specs
Package Type OVM QFN
Frequency Range 20 to 30000 MHz
Insertion Loss 1.5 dB
View Details