Radiall RF Switches R573413685

Description
RF Switch IC General Purpose SP6T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP6T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573413685-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R573413685 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R573413685
RF and Wireless - RF Switches R573413685
IC RF SWITCH SP6T 18GHZ

IC RF SWITCH SP6T 18GHZ

Supplier's Site
RF Switches - R573413685 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573413685
RF Switches R573413685
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R573413685-ND R573413685 R573413685
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - 1032682 - Richardson RFPD
Specs
Package Type Chip
Frequency Range 4000 to 20000 MHz
Insertion Loss 0.9000 dB
View Details
Mechanical Switch Assembly, 5 x SP8T, DC - 26.5 GHz, 2U, SMA - ZT-5SP8T-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Coaxial Switches - NMSD32 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type 2P3T
View Details