Radiall RF Switches R573442400

Description
RF Switch IC General Purpose SP4T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573442400-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R573442400 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573442400
RF Coaxial Switch R573442400
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R573442400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573442400
RF Switches R573442400
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R573442400-ND R573442400 R573442400
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
0.1 to 6.0 GHz SP3T Switch - SKYA21062 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 6000 MHz
Isolation 30 dB
View Details
2 suppliers
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DRB+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details