Radiall RF Switches R573413405

Description
RF Switch IC General Purpose SP4T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573413405-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet
RF Switches - R573413405 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573413405
RF Switches R573413405
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R573413405-ND R573413405
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT,Die Switch, DC - 4500 MHz, 50Ω - M3SWA-250DRBDG+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
Insertion Loss 0.5000 to 1.4 dB
View Details
RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details