Radiall RF & Microwave Switches R573402085

Description
10-way, 18 GHz frequency, SMA connector, normally open actuator, SP10T switch. Optioal BCD decoder, and supp. diodes.
Request a Quote Datasheet
Description
10-way, 18 GHz frequency, SMA connector, normally open actuator, SP10T switch. Optioal BCD decoder, and supp. diodes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R573402085 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R573402085
RF & Microwave Switches R573402085
10-way, 18 GHz frequency, SMA connector, normally open actuator, SP10T switch. Optioal BCD decoder, and supp. diodes.

10-way, 18 GHz frequency, SMA connector, normally open actuator, SP10T switch. Optioal BCD decoder, and supp. diodes.

Supplier's Site
RF Switches - 2201-R573402085-ND - DigiKey
Thief River Falls, MN, United States
SP10T RAMSES SMA 18GHZ NORMALLY

SP10T RAMSES SMA 18GHZ NORMALLY

Buy Now Datasheet
RF Coaxial Switch - R573402085 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573402085
RF Coaxial Switch R573402085
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD
Product Category RF Switches RF Switches RF Switches
Product Number R573402085 2201-R573402085-ND R573402085
Product Name RF & Microwave Switches RF Switches RF Coaxial Switch
Package Type Connectorized; D-Sub Chassis Mount
Connector SMA
Control Interface TTL; TTL BDC Driver
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGSF18DM20E6327XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Type Single Pole Eight Throw
View Details
2 suppliers
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
20 MHz to 6.0 GHz pHEMT GaAs SP3T Switch - SKY13317-373LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 8L
Frequency Range 20 to 6000 MHz
Isolation 25 to 27 dB
View Details
3 suppliers
Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA - ZTS-1SP64T-852 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA; Type N
Frequency Range 10 to 8500 MHz
View Details